Qualtek Electronics Corp. 80mm Thin Plastic Fan Guard UL94V-0 09080-G

Description
80mm Plastic Fan Guard (Thin) Material: PBT4130 Flammability: UL94V-0
Request a Quote Datasheet
Description
80mm Plastic Fan Guard (Thin) Material: PBT4130 Flammability: UL94V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80mm Thin Plastic Fan Guard UL94V-0 - 09080-G - Qualtek Electronics Corp.
Mentor, OH, United States
80mm Thin Plastic Fan Guard UL94V-0
09080-G
80mm Thin Plastic Fan Guard UL94V-0 09080-G
80mm Plastic Fan Guard (Thin) Material: PBT4130 Flammability: UL94V-0

80mm Plastic Fan Guard (Thin)
Material: PBT4130
Flammability: UL94V-0

Supplier's Site Datasheet
Fan Guard - CR282-ND - DigiKey
Thief River Falls, MN, United States
Fan Guard
CR282-ND
Fan Guard CR282-ND
80mm Sq Fan Finger Guard Plastic 3 Rings

80mm Sq Fan Finger Guard Plastic 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
09080-G
Fan Filters & Accessories 09080-G
Fan Filters & Accessories PLASTIC GUARD 80MM

Fan Filters & Accessories PLASTIC GUARD 80MM

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 09080-G CR282-ND 09080-G
Product Name 80mm Thin Plastic Fan Guard UL94V-0 Fan Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Fan Guard - CR229-ND - DigiKey
Qualtek Electronics Corp.
View Details
Replacement Filter Element - Q919-ND - DigiKey
View Details
2 suppliers
Fan Guard - 189-08718-ND - DigiKey
Qualtek Electronics Corp.
View Details
119mm EMI Filter Shield - QSB-119-01 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
View Details
3 suppliers