08151-SS is a 150mm wire form fan guard made from SUS304 stainless steel with an electropolish finish, featuring a ring, rib, and wing diameter of 1.6mm and 1.8mm respectively, and an internal diameter of 84.18mm. The guard has a maximum height of 6.1mm and is manufactured to a general tolerance of ±0.5mm. It is RoHS compliant.
150mm Wire Form Fan Guard
Material: 304 Stainless Steel
Finish: Electropolishing
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08151-SS |
| Product Name | 150mm Wire Form Fan Guard, 304 Stainless Steel |