60mm wire form fan guard for fan cooling applications, made from C1008 bright basic wire with black electro-deposited finish, featuring a ring and rib diameter of 1.6 ± 0.1mm, overall diameter of 14.2 ± 0.5mm, and serration depth of 0.35 ± 0.05mm; RoHS compliant and assembled with general tolerances of ±0.5mm unless otherwise noted.
60mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.
60mm Sq Fan Finger Guard Steel, Nickel Plated 4 Rings
Fan Filters & Accessories 2.1" FANGUARD BLACK
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | 08147-02 | Q1009-ND | 08147-02 |
| Product Name | 60mm Wire Form Fan Guard, Black E.D. Finish | Finger Guard | Fan Filters & Accessories |