XTREME CUT 719L is a low viscosity, high-performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools and fixturing, including titanium, stainless steel, and cobalt chrome. GTL base oils are made from natural gas, which is converted into an oil. GTL oils significantly enhance a finish product's cleanliness, odor profile, flash point, and oxidative stability. XTREME CUT 719L contains extreme pressure lubricity additives that extend tool life and provide excellent surface finishes without compromise to cleanliness and post-machining surface treatments. XTREME CUT 719L utilizes state-of-the-art polar lubricants that enhance performance at the point of cut while providing superior oxidation stability for long service life, minimal residues, and increased productivity. XTREME CUT 719L contains polar lubricants, inactive sulfur, and phosphorus. It does not contain chlorine or active sulfur. XTREME CUT 719L is available in pails, drums, totes, and bulk. Refer to the Safety Data Sheet (SDS) for additional physical and chemical properties, associated hazards (if applicable), and procedures for safe handling and proper storage.
| QualiChem, Inc. | |
|---|---|
| Product Category | Base and Process Oils |
| Product Number | XTREME CUT 719L |
| Product Name | GTL-Based Chlorine-Free Low Viscosity Cutting Oil |
| Type / Function | Metal Cutting; Metal Working; Grinding Fluid |