Quail Electronics Power Outlet Strip, 5Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics IEC5GLM

Description
POWER OUTLET STRIP, 5OUTLET, 10A, 250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:
Description
POWER OUTLET STRIP, 5OUTLET, 10A, 250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 5Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics - 72AC4269 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 5Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics
72AC4269
Power Outlet Strip, 5Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics 72AC4269
POWER OUTLET STRIP, 5OUTLET, 10A, 250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:

POWER OUTLET STRIP, 5OUTLET, 10A, 250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 72AC4269
Product Name Power Outlet Strip, 5Outlet, 10A, 250Vac; No. Of Outlets Quail Electronics
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 15852H6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
NEMA 5-15P to NEMA 5-15R x 6 - 2500.PS6-15W - Quail Electronics
Specs
Voltage 125V
Number of Outlets 6
Current 15.0 amps
View Details