Qorvo 1.0 - 6.0 GHz 35 Watt GaN Power Amplifier Module QPM0106

Description
Qorvo's QPM0106 is a packaged, high power amplifier fabricated on Qorvo's production 0.25 um GaN on SiC process. The QPM0106 operates from 1.0 - 6.0 GHz and provides 45.4 dBm (35 W) of saturated output power with 22.4 dB of large signal gain and 41 % power–added efficiency. The QPM0106 is packaged in a 10-lead 15.24 x 15.24 mm bolt-down package, with a pure copper base for superior thermal management. Both RF ports are internally DC blocked and matched to 50 ohms allowing for simple system integration. The QPM0106 is ideally suited for both commercial and military EW and radar systems, communications systems, and test instrumentation. RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's QPM0106 is a packaged, high power amplifier fabricated on Qorvo's production 0.25 um GaN on SiC process. The QPM0106 operates from 1.0 - 6.0 GHz and provides 45.4 dBm (35 W) of saturated output power with 22.4 dB of large signal gain and 41 % power–added efficiency. The QPM0106 is packaged in a 10-lead 15.24 x 15.24 mm bolt-down package, with a pure copper base for superior thermal management. Both RF ports are internally DC blocked and matched to 50 ohms allowing for simple system integration. The QPM0106 is ideally suited for both commercial and military EW and radar systems, communications systems, and test instrumentation. RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 - 6.0 GHz 35 Watt GaN Power Amplifier Module - QPM0106 - Qorvo
Greensboro, NC, United States
1.0 - 6.0 GHz 35 Watt GaN Power Amplifier Module
QPM0106
1.0 - 6.0 GHz 35 Watt GaN Power Amplifier Module QPM0106
Qorvo's QPM0106 is a packaged, high power amplifier fabricated on Qorvo's production 0.25 um GaN on SiC process. The QPM0106 operates from 1.0 - 6.0 GHz and provides 45.4 dBm (35 W) of saturated output power with 22.4 dB of large signal gain and 41 % power–added efficiency. The QPM0106 is packaged in a 10-lead 15.24 x 15.24 mm bolt-down package, with a pure copper base for superior thermal management. Both RF ports are internally DC blocked and matched to 50 ohms allowing for simple system integration. The QPM0106 is ideally suited for both commercial and military EW and radar systems, communications systems, and test instrumentation. RoHS compliant.

Qorvo's QPM0106 is a packaged, high power amplifier fabricated on Qorvo's production 0.25 um GaN on SiC process. The QPM0106 operates from 1.0 - 6.0 GHz and provides 45.4 dBm (35 W) of saturated output power with 22.4 dB of large signal gain and 41 % power–added efficiency.
The QPM0106 is packaged in a 10-lead 15.24 x 15.24 mm bolt-down package, with a pure copper base for superior thermal management. Both RF ports are internally DC blocked and matched to 50 ohms allowing for simple system integration.
The QPM0106 is ideally suited for both commercial and military EW and radar systems, communications systems, and test instrumentation.
RoHS compliant.

Supplier's Site Datasheet
6GHz 40W Rf Amplifier - 860-QPM0106 - ERSAELECTRONICS PTE. LTD.
Singapore
6GHz 40W Rf Amplifier
860-QPM0106
6GHz 40W Rf Amplifier 860-QPM0106
RF Amplifier 1-6GHz, 40W, PA Module Product overview: QPM0106 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 40W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 6GHz, 40W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPM0106 can be used for catalog matching and distributor lookup.

RF Amplifier 1-6GHz, 40W, PA Module Product overview: QPM0106 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 40W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 6GHz, 40W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPM0106 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Power Operational Amplifiers Operational Amplifiers
Product Number QPM0106 860-QPM0106
Product Name 1.0 - 6.0 GHz 35 Watt GaN Power Amplifier Module 6GHz 40W Rf Amplifier
Standards and Certifications RoHS
Open-Loop Gain (AVOL) 30.2 dB
Supply Voltage (VS) 24 volts 24 volts
Unlock Full Specs
to access all available technical data