Qorvo 24.2 - 26.5 GHz 2 Watt Power Amplifier QPA4536

Description
Qorvo QPA4536 is a K-Band Power Amplifier with integrated power detector. The QPA4536 operates from 24.2 - 26.5 GHz and is designed using Qorvo's power pHEMT production process. The QPA4536 typically provides 33 dBm of saturated output power, and 31.5 dBm output power at 1dB gain compression. The small signal gain is 18 dB, and Third Order Intercept is 43 dBm at 23 dBm SCL. To simplify system integration, the QPA4536 is fully matched to 50 ohms with integrated DC clocking caps on both I/O ports. The QPA4536 is available in a low-cost, surface mount 28 lead 5x5 mm QFN package. It is ideally suited for supporting communications and radar applications in both commercial and military markets. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo QPA4536 is a K-Band Power Amplifier with integrated power detector. The QPA4536 operates from 24.2 - 26.5 GHz and is designed using Qorvo's power pHEMT production process. The QPA4536 typically provides 33 dBm of saturated output power, and 31.5 dBm output power at 1dB gain compression. The small signal gain is 18 dB, and Third Order Intercept is 43 dBm at 23 dBm SCL. To simplify system integration, the QPA4536 is fully matched to 50 ohms with integrated DC clocking caps on both I/O ports. The QPA4536 is available in a low-cost, surface mount 28 lead 5x5 mm QFN package. It is ideally suited for supporting communications and radar applications in both commercial and military markets. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24.2 - 26.5 GHz 2 Watt Power Amplifier - QPA4536 - Qorvo
Greensboro, NC, United States
24.2 - 26.5 GHz 2 Watt Power Amplifier
QPA4536
24.2 - 26.5 GHz 2 Watt Power Amplifier QPA4536
Qorvo QPA4536 is a K-Band Power Amplifier with integrated power detector. The QPA4536 operates from 24.2 - 26.5 GHz and is designed using Qorvo's power pHEMT production process. The QPA4536 typically provides 33 dBm of saturated output power, and 31.5 dBm output power at 1dB gain compression. The small signal gain is 18 dB, and Third Order Intercept is 43 dBm at 23 dBm SCL. To simplify system integration, the QPA4536 is fully matched to 50 ohms with integrated DC clocking caps on both I/O ports. The QPA4536 is available in a low-cost, surface mount 28 lead 5x5 mm QFN package. It is ideally suited for supporting communications and radar applications in both commercial and military markets. Lead-free and RoHS compliant.

Qorvo QPA4536 is a K-Band Power Amplifier with integrated power detector. The QPA4536 operates from 24.2 - 26.5 GHz and is designed using Qorvo's power pHEMT production process. The QPA4536 typically provides 33 dBm of saturated output power, and 31.5 dBm output power at 1dB gain compression. The small signal gain is 18 dB, and Third Order Intercept is 43 dBm at 23 dBm SCL. To simplify system integration, the QPA4536 is fully matched to 50 ohms with integrated DC clocking caps on both I/O ports. The QPA4536 is available in a low-cost, surface mount 28 lead 5x5 mm QFN package. It is ideally suited for supporting communications and radar applications in both commercial and military markets. Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Power Amplifiers
Product Number QPA4536
Product Name 24.2 - 26.5 GHz 2 Watt Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products