Qorvo 1218MHz Rf Amplifier QPA3250

Description
CATV Power Doubler Hybrid 1218MHz 23dB Product overview: QPA3250 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1218MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1218MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA3250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CATV Power Doubler Hybrid 1218MHz 23dB Product overview: QPA3250 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1218MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1218MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA3250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1218MHz Rf Amplifier - 860-QPA3250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1218MHz Rf Amplifier
860-QPA3250
1218MHz Rf Amplifier 860-QPA3250
CATV Power Doubler Hybrid 1218MHz 23dB Product overview: QPA3250 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1218MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1218MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA3250 can be used for catalog matching and distributor lookup.

CATV Power Doubler Hybrid 1218MHz 23dB Product overview: QPA3250 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1218MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1218MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA3250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-QPA3250
Product Name 1218MHz Rf Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Op Amps - 2484289P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details