The QPA2513 is a 2-stage S-Band internally matched GaN Power Amplifier Module. The QPA2513 operates at pulsed RF CW in frequency range 3.1 -3.5 GHz providing typically 51dBm of saturated output power with 30dB of large-signal gain and 62% of power added efficiency. The QPA2513 is matched to 50 Ohms with integrated bias circuits and DC blocking capacitor at input port. The QPA2513 in a SMD package that provides good thermal properties and ideal for use in both commercial and military radar systems.
Lead free and RoHS compliant.
Evaluation boards are available upon request.
| Qorvo | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | QPA2513 |
| Product Name | 3.1 - 3.5 GHz, 125 Watt, 50 Volt GaN on SiC Power Amplifier |