Qorvo's QPA2215D is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating from 27.5 to 31.0 GHz, it achieves 2.5 W linear power with lower than −25 dBc intermodulation distortion products and 24.8 dB small signal gain. Saturated output power is greater than 40 dBm (10 W) with an associated power-added efficiency of 22.6 %.
QPA2215D is ideally suited to support satellite communications and 5G infrastructure.
To simplify system integration, the QPA2215D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports.
The QPA2215D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.
Lead-free and RoHS compliant.
| Qorvo | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | QPA2215D |
| Product Name | 27.5 – 31.0 GHz 10 W GaN Power Amplifier |
| Standards and Certifications | RoHS |