Qorvo Reconfigurable Dual-Band GaN Power Amplifier QPA0007

Description
The QPA0007 is a reconfigurable dual-band MMIC power amplifier operating in both S-Band and X-Band. In S-Band, it provides 32 W saturated power over the 3.1 to 3.5 GHz frequency range. In X-Band, it provides 28 W saturated power from 9 to 11 GHz. The QPA0007 is 100% DC and RF tested to ensure compliance to electrical specifications. Lead free and RoHS compliant.
Request a Quote Datasheet
Description
The QPA0007 is a reconfigurable dual-band MMIC power amplifier operating in both S-Band and X-Band. In S-Band, it provides 32 W saturated power over the 3.1 to 3.5 GHz frequency range. In X-Band, it provides 28 W saturated power from 9 to 11 GHz. The QPA0007 is 100% DC and RF tested to ensure compliance to electrical specifications. Lead free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reconfigurable Dual-Band GaN Power Amplifier - QPA0007 - Qorvo
Greensboro, NC, United States
Reconfigurable Dual-Band GaN Power Amplifier
QPA0007
Reconfigurable Dual-Band GaN Power Amplifier QPA0007
The QPA0007 is a reconfigurable dual-band MMIC power amplifier operating in both S-Band and X-Band. In S-Band, it provides 32 W saturated power over the 3.1 to 3.5 GHz frequency range. In X-Band, it provides 28 W saturated power from 9 to 11 GHz. The QPA0007 is 100% DC and RF tested to ensure compliance to electrical specifications. Lead free and RoHS compliant.

The QPA0007 is a reconfigurable dual-band MMIC power amplifier operating in both S-Band and X-Band. In S-Band, it provides 32 W saturated power over the 3.1 to 3.5 GHz frequency range. In X-Band, it provides 28 W saturated power from 9 to 11 GHz. The QPA0007 is 100% DC and RF tested to ensure compliance to electrical specifications. Lead free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Power Operational Amplifiers
Product Number QPA0007
Product Name Reconfigurable Dual-Band GaN Power Amplifier
Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz 40 Watt GaN Power Amplifier - QPA1314 - Qorvo
Specs
Standards and Certifications RoHS
Open-Loop Gain (AVOL) 29 dB
Supply Voltage (VS) 24 volts
View Details
2 suppliers
13 - 15.5 GHz, 50 Watt GaN Power Amplifier - TGA2239 - Qorvo
Specs
Standards and Certifications RoHS
Open-Loop Gain (AVOL) 34.4 dB
Supply Voltage (VS) 28 volts
View Details
45-1794 MHz GaAs/GaN 23Db Gain, Power Doubler Module - QPA3390 - Qorvo
Specs
Standards and Certifications RoHS
Open-Loop Gain (AVOL) 23 dB
Supply Voltage (VS) 24 volts
View Details
13.75 - 14.5 GHz 55 Watt GaN Power Amplifier - QPA1314D - Qorvo
Specs
Standards and Certifications RoHS
Open-Loop Gain (AVOL) 22.5 dB
Supply Voltage (VS) 24 volts
View Details
2 suppliers