Qorvo 1000MHz Rf Amplifier D10040240GTH

Description
RF Amplifier 40-1000MHz NF 6dB, Gain 25.5dB Product overview: D10040240GTH from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-D10040240GTH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier 40-1000MHz NF 6dB, Gain 25.5dB Product overview: D10040240GTH from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-D10040240GTH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000MHz Rf Amplifier - 860-D10040240GTH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000MHz Rf Amplifier
860-D10040240GTH
1000MHz Rf Amplifier 860-D10040240GTH
RF Amplifier 40-1000MHz NF 6dB, Gain 25.5dB Product overview: D10040240GTH from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-D10040240GTH can be used for catalog matching and distributor lookup.

RF Amplifier 40-1000MHz NF 6dB, Gain 25.5dB Product overview: D10040240GTH from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-D10040240GTH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-D10040240GTH
Product Name 1000MHz Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers