Qorvo DC - 67 GHz Distributed Driver Amplifier MMIC CMD304

Description
Qorvo's CMD304 is an ultra wideband GaAs MMIC distributed driver amplifier die which operates from DC to 67 GHz. The amplifier delivers 10.0 dB of gain with a corresponding noise figure of 3 dB and output 1 dB compression point of +11 dBm at 30 GHz. The CMD304 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD304 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD304 is an ultra wideband GaAs MMIC distributed driver amplifier die which operates from DC to 67 GHz. The amplifier delivers 10.0 dB of gain with a corresponding noise figure of 3 dB and output 1 dB compression point of +11 dBm at 30 GHz. The CMD304 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD304 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 67 GHz Distributed Driver Amplifier MMIC - CMD304 - Qorvo
Greensboro, NC, United States
DC - 67 GHz Distributed Driver Amplifier MMIC
CMD304
DC - 67 GHz Distributed Driver Amplifier MMIC CMD304
Qorvo's CMD304 is an ultra wideband GaAs MMIC distributed driver amplifier die which operates from DC to 67 GHz. The amplifier delivers 10.0 dB of gain with a corresponding noise figure of 3 dB and output 1 dB compression point of +11 dBm at 30 GHz. The CMD304 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD304 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD304 is an ultra wideband GaAs MMIC distributed driver amplifier die which operates from DC to 67 GHz. The amplifier delivers 10.0 dB of gain with a corresponding noise figure of 3 dB and output 1 dB compression point of +11 dBm at 30 GHz. The CMD304 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD304 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet
67 GHz Rf Amplifier - 860-CMD304 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
67 GHz Rf Amplifier
860-CMD304
67 GHz Rf Amplifier 860-CMD304
RF Amplifier DC-67 GHz Driver Amplifier Product overview: CMD304 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 67 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 67 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD304 can be used for catalog matching and distributor lookup.

RF Amplifier DC-67 GHz Driver Amplifier Product overview: CMD304 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 67 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 67 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD304 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number CMD304 860-CMD304
Product Name DC - 67 GHz Distributed Driver Amplifier MMIC 67 GHz Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5W Rf Amplifier - 860-QPA9907TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5.5 volts
Package Type Reel
View Details
11 GHz Rf Amplifier - 860-CMD263P3 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 2 volts
Package Type Reel
View Details