Qorvo DC - 40 GHz Distributed Amplifier CMD242K4

Description
Qorvo's CMD242K4 is a wideband GaAs MMIC distributed low noise amplifier housed in a leadless surface mount package which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 5 dB and output 1 dB compression point of 17.5 dBm at 20 GHz. The CMD242K4 is internally matched to 50 ohms which eliminates the need for RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD242K4 is a wideband GaAs MMIC distributed low noise amplifier housed in a leadless surface mount package which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 5 dB and output 1 dB compression point of 17.5 dBm at 20 GHz. The CMD242K4 is internally matched to 50 ohms which eliminates the need for RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 40 GHz Distributed Amplifier - CMD242K4 - Qorvo
Greensboro, NC, United States
DC - 40 GHz Distributed Amplifier
CMD242K4
DC - 40 GHz Distributed Amplifier CMD242K4
Qorvo's CMD242K4 is a wideband GaAs MMIC distributed low noise amplifier housed in a leadless surface mount package which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 5 dB and output 1 dB compression point of 17.5 dBm at 20 GHz. The CMD242K4 is internally matched to 50 ohms which eliminates the need for RF port matching.

Qorvo's CMD242K4 is a wideband GaAs MMIC distributed low noise amplifier housed in a leadless surface mount package which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 5 dB and output 1 dB compression point of 17.5 dBm at 20 GHz. The CMD242K4 is internally matched to 50 ohms which eliminates the need for RF port matching.

Supplier's Site Datasheet
40 GHz Rf Amplifier - 860-CMD242K4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 GHz Rf Amplifier
860-CMD242K4
40 GHz Rf Amplifier 860-CMD242K4
RF Amplifier DC-40 GHz Distributed Amplifier Product overview: CMD242K4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 40 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD242K4 can be used for catalog matching and distributor lookup.

RF Amplifier DC-40 GHz Distributed Amplifier Product overview: CMD242K4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 40 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD242K4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number CMD242K4 860-CMD242K4
Product Name DC - 40 GHz Distributed Amplifier 40 GHz Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 4W Rf Amplifier - 860-QPA9909TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Package Type Reel
View Details
18GHz 0.5W Rf Amplifier - 860-QPA0022SR - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
View Details