Qorvo 2 - 20 GHz (C, X, Ku Band) Distributed Low Noise Amplifier MMIC CMD233C4

Description
Qorvo's CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD233C4 is ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz this amplifier delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD233C4 is ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz this amplifier delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz (C, X, Ku Band) Distributed Low Noise Amplifier MMIC - CMD233C4 - Qorvo
Greensboro, NC, United States
2 - 20 GHz (C, X, Ku Band) Distributed Low Noise Amplifier MMIC
CMD233C4
2 - 20 GHz (C, X, Ku Band) Distributed Low Noise Amplifier MMIC CMD233C4
Qorvo's CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD233C4 is ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz this amplifier delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD233C4 is ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz this amplifier delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet
20 GHz Rf Amplifier - 860-CMD233C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 GHz Rf Amplifier
860-CMD233C4
20 GHz Rf Amplifier 860-CMD233C4
RF Amplifier 2 - 20 GHz Driver Amplifier Product overview: CMD233C4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD233C4 can be used for catalog matching and distributor lookup.

RF Amplifier 2 - 20 GHz Driver Amplifier Product overview: CMD233C4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD233C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number CMD233C4 860-CMD233C4
Product Name 2 - 20 GHz (C, X, Ku Band) Distributed Low Noise Amplifier MMIC 20 GHz Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz (L, S, C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC - CMD192C5 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
2 suppliers
Specs
Standards RoHS
Supply Voltage (VS) 3.5 volts
Package Type Reel
View Details
3.8GHz Rf Amplifier - 860-QPL9065TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 3.3 volts
Package Type Reel
View Details