Qorvo 2 - 9 GHz (S, C, X Band) Driver Amplifier MMIC CMD232

Description
Qorvo's CMD232 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232 amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD232 amp also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD232 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232 amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD232 amp also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 9 GHz (S, C, X Band) Driver Amplifier MMIC - CMD232 - Qorvo
Greensboro, NC, United States
2 - 9 GHz (S, C, X Band) Driver Amplifier MMIC
CMD232
2 - 9 GHz (S, C, X Band) Driver Amplifier MMIC CMD232
Qorvo's CMD232 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232 amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD232 amp also offers full passivation for increased reliability and moisture protection.

Qorvo's CMD232 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232 amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD232 amp also offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet
9 GHz Rf Amplifier - 860-CMD232 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9 GHz Rf Amplifier
860-CMD232
9 GHz Rf Amplifier 860-CMD232
RF Amplifier 2 - 9 GHz Driver Amplifier Product overview: CMD232 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 9 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD232 can be used for catalog matching and distributor lookup.

RF Amplifier 2 - 9 GHz Driver Amplifier Product overview: CMD232 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 9 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD232 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number CMD232 860-CMD232
Product Name 2 - 9 GHz (S, C, X Band) Driver Amplifier MMIC 9 GHz Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data