Qorvo 7 - 11 GHz (C, X Band) Input Passive Frequency Doubler MMIC CMD226

Description
Qorvo's CMD226 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 10.5 dB conversion loss at an output frequency of 18 GHz. The Fo and 3Fo isolations are 44 dBc and 46 dBc respectively. The CMD226 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD226 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 10.5 dB conversion loss at an output frequency of 18 GHz. The Fo and 3Fo isolations are 44 dBc and 46 dBc respectively. The CMD226 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 - 11 GHz (C, X Band) Input Passive Frequency Doubler MMIC - CMD226 - Qorvo
Greensboro, NC, United States
7 - 11 GHz (C, X Band) Input Passive Frequency Doubler MMIC
CMD226
7 - 11 GHz (C, X Band) Input Passive Frequency Doubler MMIC CMD226
Qorvo's CMD226 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 10.5 dB conversion loss at an output frequency of 18 GHz. The Fo and 3Fo isolations are 44 dBc and 46 dBc respectively. The CMD226 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching.

Qorvo's CMD226 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 10.5 dB conversion loss at an output frequency of 18 GHz. The Fo and 3Fo isolations are 44 dBc and 46 dBc respectively. The CMD226 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Frequency Multipliers
Product Number CMD226
Product Name 7 - 11 GHz (C, X Band) Input Passive Frequency Doubler MMIC
Input Frequency Range 7000 to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 - 8 GHz (C Band) Input Passive Frequency Doubler MMIC - CMD225C3 - Qorvo
Specs
Input Frequency Range 4000 to 8000 MHz
Input 15 dBm
View Details
8 - 15 GHz (X, Ku Band) Passive Frequency Doubler - CMD227C3 - Qorvo
Specs
Input Frequency Range 8000 to 15000 MHz
Input 15 dBm
View Details
7 - 11 GHz (C, X Band) Passive Frequency Doubler / Multiplier MMIC - CMD226C3 - Qorvo
Specs
Input Frequency Range 7000 to 11000 MHz
Input 15 dBm
View Details
Frequency Multiplier - 1068136 - Richardson RFPD
Specs
Input Frequency Range 38000 to 38500 MHz
Multiplying Factor 2X
Conversion Loss / Gain -5 dB
View Details