Qorvo 5-7 GHz (C Band) Driver Amplifier MMIC CMD169P4

Description
Qorvo's CMD169P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD169P4 is ideally suited for complex communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers 19 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD169P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD169P4 is also equipped with an on-chip detector for applications where power leveling is required.
Request a Quote Datasheet
Description
Qorvo's CMD169P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD169P4 is ideally suited for complex communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers 19 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD169P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD169P4 is also equipped with an on-chip detector for applications where power leveling is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-7 GHz (C Band) Driver Amplifier MMIC - CMD169P4 - Qorvo
Greensboro, NC, United States
5-7 GHz (C Band) Driver Amplifier MMIC
CMD169P4
5-7 GHz (C Band) Driver Amplifier MMIC CMD169P4
Qorvo's CMD169P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD169P4 is ideally suited for complex communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers 19 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD169P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD169P4 is also equipped with an on-chip detector for applications where power leveling is required.

Qorvo's CMD169P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD169P4 is ideally suited for complex communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers 19 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD169P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD169P4 is also equipped with an on-chip detector for applications where power leveling is required.

Supplier's Site Datasheet
7 GHz Rf Amplifier - 860-CMD169P4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7 GHz Rf Amplifier
860-CMD169P4
7 GHz Rf Amplifier 860-CMD169P4
RF Amplifier 5 - 7 GHz Driver Amplifier Product overview: CMD169P4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 7 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD169P4 can be used for catalog matching and distributor lookup.

RF Amplifier 5 - 7 GHz Driver Amplifier Product overview: CMD169P4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 7 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD169P4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number CMD169P4 860-CMD169P4
Product Name 5-7 GHz (C Band) Driver Amplifier MMIC 7 GHz Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 22 GHz (L, S, C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC - CMD240 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
2 suppliers
14GHz Rf Amplifier - 860-QPA2609D - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 3.5 volts
Package Type Gel Pack
View Details
4000MHz 3V Rf Amplifier - 860-QPA4263CTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 3 volts
Package Type Reel
View Details