Manufacturer: Active-Semi International Inc.
Win Source Part Number: 170807-ACT6907UC180-
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
IC PMU MULTIFUNCTION Product overview: ACT6907UC180-T from Active-Semi International Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ACT6907UC180-T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 170807-ACT6907UC180-T | 739-ACT6907UC180-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ACT6907UC180-T | Voltage Regulator IC |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Special Features | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 1.8 volts |