IC REG BUCK ADJ 3.5A 8SOP
Switching Voltage Regulators 40V 3.5A Car Charger
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2312-ACT4533CYH-TTR-ND | ACT4533CYH-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8080 to 18 volts |