IC REG BUCK ADJ 1.25A 8SOP
Product overview: ACT4501SH-T from Active-Semi International Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ACT4501SH-T can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 40V, 1.25A, 125kHz CV/CC Step-Down Converter
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2312-ACT4501SH-TTR-ND | 748-ACT4501SH-T | ACT4501SH-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Power Management IC | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | ||
| Output Voltage | 0.8080 to 12 volts |