Check up to five results to perform an action.
With the SENTINEL™Vision HR Digital Radiography System you get state-of-the art imaging quality in a portable, durable and affordable package. Specifically designed for inspections both in the field and in the lab, SENTINEL™Vision HR is a computed radiography system that uses flexible phosphor imaging plates instead of film to create high resolution images. Its rugged portability makes it ideal to use in field conditions, and the battery option allows uninterrupted operation when reliable power is not available. The compact size and light weight of the SENTINEL™Vision HR system enable it to be deployed in any type of transport, including helicopters. From profiling to weld quality, from x-ray to isotopes, from short to long imaging plates, the SENTINEL™Vision HR does it all.
Advanced Scanner Features
14 micron laser spot size
20 lp/mm capability
Full 16 bit images
Patented high-intensity eraser
Internal battery
Scans multiple plates simultaneously
Optional plate guides and supports
Weighs only 44 lbs with battery
Check up to five results to perform an action.
With the SENTINEL™Vision HR Digital Radiography System you get state-of-the art imaging quality in a portable, durable and affordable package. Specifically designed for inspections both in the field and in the lab, SENTINEL™Vision HR is a computed radiography system that uses flexible phosphor imaging plates instead of film to create high resolution images. Its rugged portability makes it ideal to use in field conditions, and the battery option allows uninterrupted operation when reliable power is not available. The compact size and light weight of the SENTINEL™Vision HR system enable it to be deployed in any type of transport, including helicopters. From profiling to weld quality, from x-ray to isotopes, from short to long imaging plates, the SENTINEL™Vision HR does it all.
Advanced Scanner Features
- 14 micron laser spot size
- 20 lp/mm capability
- Full 16 bit images
- Patented high-intensity eraser
- Internal battery
- Scans multiple plates simultaneously
- Optional plate guides and supports
- Weighs only 44 lbs with battery