The Model 700 Series “Belt Head System” was designed to make your belt drive monitoring more convenient and reduce installation costs. The “Belt Head System” is a combination Slip/Sequence Control, Water Deluge System, and Dust Suppressor System in one package. The system has one power connection (110 or 220 VAC) and two belt control connections. It is designed to use the same p.c. boards, wiring harnesses, and external hardware as our Model 405A/II Slip/Sequence Control, Model 235 Water Deluge System, and Model 234 Dust Suppressor. This keeps field replacement and maintenance cost down. This system can be purchased with an optional 237 Midpoint Dust Suppressor.
MODEL 701
405A/II Slip/Sequence Panel
234A Belt Head Dust Suppression Panel
235A Deluge Panel. MODEL 704
405A/II Slip/Sequence Panel
234A Belt Head Dust Suppression Panel
235A Deluge Panel
237A Mid point Dust Suppression. MODEL 720
405A/II Slip/Sequence Panel
234 Belt Head Dust Suppression System
235H Deluge with MSHA accepted hose
Includes Solenoids and Spray Bars. MODEL 740
405A/II Slip /Sequence Panel
234 Belt Head Dust Suppression System
235H Deluge with MSHA accepted hose
237 Mid Point Dust Suppression System
Includes Solenoids and Spray Bars. ONE PANEL COMBINES:
Model 235 "OLD FAITHFUL."
Model 234 Dust Suppression.
Model 405A/II Slip/Sequence
Model 237 Dust Suppression. (optional) SAVES TIME & SAVES MONEY
One panel lower installed cost. Same electronics as used in individual units.
Same quality.
Easy to install.
Service time virtually eliminated. VERSATILE DUST SUPPRESSION
Adjustable spray delay.
Can be operated in manual or automatic mode.
Design allows application on any belt width.
The Model 700 Series “Belt Head System” was designed to make your belt drive monitoring more convenient and reduce installation costs. The “Belt Head System” is a combination Slip/Sequence Control, Water Deluge System, and Dust Suppressor System in one package. The system has one power connection (110 or 220 VAC) and two belt control connections. It is designed to use the same p.c. boards, wiring harnesses, and external hardware as our Model 405A/II Slip/Sequence Control, Model 235 Water Deluge System, and Model 234 Dust Suppressor. This keeps field replacement and maintenance cost down. This system can be purchased with an optional 237 Midpoint Dust Suppressor.
MODEL 701
- 405A/II Slip/Sequence Panel
- 234A Belt Head Dust Suppression Panel
- 235A Deluge Panel.
MODEL 704
- 405A/II Slip/Sequence Panel
- 234A Belt Head Dust Suppression Panel
- 235A Deluge Panel
- 237A Mid point Dust Suppression.
MODEL 720
- 405A/II Slip/Sequence Panel
- 234 Belt Head Dust Suppression System
- 235H Deluge with MSHA accepted hose
- Includes Solenoids and Spray Bars.
MODEL 740
- 405A/II Slip /Sequence Panel
- 234 Belt Head Dust Suppression System
- 235H Deluge with MSHA accepted hose
- 237 Mid Point Dust Suppression System
- Includes Solenoids and Spray Bars.
ONE PANEL COMBINES:
- Model 235 "OLD FAITHFUL."
- Model 234 Dust Suppression.
- Model 405A/II Slip/Sequence
- Model 237 Dust Suppression. (optional)
SAVES TIME & SAVES MONEY
- One panel lower installed cost. Same electronics as used in individual units.
- Same quality.
- Easy to install.
- Service time virtually eliminated.
VERSATILE DUST SUPPRESSION
- Adjustable spray delay.
- Can be operated in manual or automatic mode.
- Design allows application on any belt width.