Pyott-Boone Electronics (PBE Group) Transient Suppressor Model 292

Description
The Model 292 Transient Suppressor protects three circuits serving a computer or other sensitive electrical equipment that could be damaged by lightning or inductive transients. The Model 292 provides serious protection of communication circuits (1 to 3) for both normal and common mode spikes. The sturdy circuit board uses heavy duty input and output terminals and massive ground intercepts for quenching stray arcs. Input stages--Functionally redundant, the first level of defense against dangerous high voltage transients on the line is the 300 amp, 1 ms, bi-directional gas discharge tube, in line with power resistors and 250V fuses. Output stages--Bi-direction al 1500 watt power zeners limit the output to about 10% above the signal voltage level normally carried by the protected lines. Protection is line-to-line and line-to-ground. The extremely high speed (1 pico sec) and sharp "knee" of the zeners avoids leakage from the transmitted signal. If the zener capacity is exceeded, the circuits clamp to ground, blowing the fuses and saving the equipment. The Model 292 is installed in a Nema four plastic enclosure. Overall outside dimensions including mounting bracket are 11 1/2"H x 7 3/4"W x 4 3/8"D. A solid earth ground connection with 12 AWG (or larger) copper conductor is required. 6-wire capacity Protect 6V to 48VDC powered devices Multi-Function Redundancy
Description
The Model 292 Transient Suppressor protects three circuits serving a computer or other sensitive electrical equipment that could be damaged by lightning or inductive transients. The Model 292 provides serious protection of communication circuits (1 to 3) for both normal and common mode spikes. The sturdy circuit board uses heavy duty input and output terminals and massive ground intercepts for quenching stray arcs. Input stages--Functionally redundant, the first level of defense against dangerous high voltage transients on the line is the 300 amp, 1 ms, bi-directional gas discharge tube, in line with power resistors and 250V fuses. Output stages--Bi-direction al 1500 watt power zeners limit the output to about 10% above the signal voltage level normally carried by the protected lines. Protection is line-to-line and line-to-ground. The extremely high speed (1 pico sec) and sharp "knee" of the zeners avoids leakage from the transmitted signal. If the zener capacity is exceeded, the circuits clamp to ground, blowing the fuses and saving the equipment. The Model 292 is installed in a Nema four plastic enclosure. Overall outside dimensions including mounting bracket are 11 1/2"H x 7 3/4"W x 4 3/8"D. A solid earth ground connection with 12 AWG (or larger) copper conductor is required. 6-wire capacity Protect 6V to 48VDC powered devices Multi-Function Redundancy

Suppliers

Company
Product
Description
Supplier Links
Transient Suppressor - Model 292 - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Transient Suppressor
Model 292
Transient Suppressor Model 292
The Model 292 Transient Suppressor protects three circuits serving a computer or other sensitive electrical equipment that could be damaged by lightning or inductive transients. The Model 292 provides serious protection of communication circuits (1 to 3) for both normal and common mode spikes. The sturdy circuit board uses heavy duty input and output terminals and massive ground intercepts for quenching stray arcs. Input stages--Functionally redundant, the first level of defense against dangerous high voltage transients on the line is the 300 amp, 1 ms, bi-directional gas discharge tube, in line with power resistors and 250V fuses. Output stages--Bi-direction al 1500 watt power zeners limit the output to about 10% above the signal voltage level normally carried by the protected lines. Protection is line-to-line and line-to-ground. The extremely high speed (1 pico sec) and sharp "knee" of the zeners avoids leakage from the transmitted signal. If the zener capacity is exceeded, the circuits clamp to ground, blowing the fuses and saving the equipment. The Model 292 is installed in a Nema four plastic enclosure. Overall outside dimensions including mounting bracket are 11 1/2"H x 7 3/4"W x 4 3/8"D. A solid earth ground connection with 12 AWG (or larger) copper conductor is required. 6-wire capacity Protect 6V to 48VDC powered devices Multi-Function Redundancy

The Model 292 Transient Suppressor protects three circuits serving a computer or other sensitive electrical equipment that could be damaged by lightning or inductive transients. The Model 292 provides serious protection of communication circuits (1 to 3) for both normal and common mode spikes. The sturdy circuit board uses heavy duty input and output terminals and massive ground intercepts for quenching stray arcs.

Input stages--Functionally redundant, the first level of defense against dangerous high voltage transients on the line is the 300 amp, 1 ms, bi-directional gas discharge tube, in line with power resistors and 250V fuses.

Output stages--Bi-directional 1500 watt power zeners limit the output to about 10% above the signal voltage level normally carried by the protected lines. Protection is line-to-line and line-to-ground. The extremely high speed (1 pico sec) and sharp "knee" of the zeners avoids leakage from the transmitted signal. If the zener capacity is exceeded, the circuits clamp to ground, blowing the fuses and saving the equipment.

The Model 292 is installed in a Nema four plastic enclosure. Overall outside dimensions including mounting bracket are 11 1/2"H x 7 3/4"W x 4 3/8"D. A solid earth ground connection with 12 AWG (or larger) copper conductor is required.


  • 6-wire capacity
  • Protect 6V to 48VDC powered devices
  • Multi-Function Redundancy
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Surge Protective Devices (SPDs)
Product Number Model 292
Product Name Transient Suppressor
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Lightning Arrestor - 318-0003-003 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
View Details