TS-612NB -- DRIVE BIT SET
Proto® Industrial Tools
DRIVE BIT SET
TS-612NB
Description
T10 (1/4 INCH), T40 (3/8 INCH) MIN. BIT SIZE
T30 (1/4 INCH), T55 (3/8 INCH), T60 (1/2 INCH) MAX. BIT SIZE
1/4 INCH, 3/8 INCH, 1/2 INCH DRIVE END SIZE
T10, T15, T20, T25, T27, T30, T40, T45, T47, T50, T55, T60 BIT SIZES
TORX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES PLASTIC HOLDER
NUMBER OF PIECES 12
WEIGHT 0.98 LB
Description
T10 (1/4 INCH), T40 (3/8 INCH) MIN. BIT SIZE
T30 (1/4 INCH), T55 (3/8 INCH), T60 (1/2 INCH) MAX. BIT SIZE
1/4 INCH, 3/8 INCH, 1/2 INCH DRIVE END SIZE
T10, T15, T20, T25, T27, T30, T40, T45, T47, T50, T55, T60 BIT SIZES
TORX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES PLASTIC HOLDER
NUMBER OF PIECES 12
WEIGHT 0.98 LB
Datasheet
Suppliers
T10 (1/4 INCH), T40 (3/8 INCH) MIN. BIT SIZE
T30 (1/4 INCH), T55 (3/8 INCH), T60 (1/2 INCH) MAX. BIT SIZE
1/4 INCH, 3/8 INCH, 1/2 INCH DRIVE END SIZE
T10, T15, T20, T25, T27, T30, T40, T45, T47, T50, T55, T60 BIT SIZES
TORX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES PLASTIC HOLDER
NUMBER OF PIECES 12
WEIGHT 0.98 LB
- T10 (1/4 INCH), T40 (3/8 INCH) MIN. BIT SIZE
- T30 (1/4 INCH), T55 (3/8 INCH), T60 (1/2 INCH) MAX. BIT SIZE
- 1/4 INCH, 3/8 INCH, 1/2 INCH DRIVE END SIZE
- T10, T15, T20, T25, T27, T30, T40, T45, T47, T50, T55, T60 BIT SIZES
- TORX BIT TYPE
- BLACKHAWK[T], PROTO[R] BRAND
- INCLUDES PLASTIC HOLDER
- NUMBER OF PIECES 12
- WEIGHT 0.98 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Driver Bits |
|
Product Number
|
TS-612NB |
|
Product Name
|
DRIVE BIT SET |
Unlock Full Specs
to access all available technical data