TAMPER RESISTANT TORX TYPE
8 INCH OVERALL LENGTH
3 29/32 INCH SHANK LENGTH
3 29/32 SHANK LENGTH - FRACTIONAL
ROUND SHANK TYPE
TT27 TIP SIZE
HIGH STRENGTH TOOL STEEL SHANK MATERIAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.600
WEIGHT 0.15 LB
FEATURES GRIT BLASTED TIP
Proto® Industrial Tools
Done
Datasheet
Description
TAMPER RESISTANT TORX TYPE
8 INCH OVERALL LENGTH
3 29/32 INCH SHANK LENGTH
3 29/32 SHANK LENGTH - FRACTIONAL
ROUND SHANK TYPE
TT27 TIP SIZE
HIGH STRENGTH TOOL STEEL SHANK MATERIAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.600
WEIGHT 0.15 LB
FEATURES GRIT BLASTED TIP
TAMPER RESISTANT TORX TYPE
8 INCH OVERALL LENGTH
3 29/32 INCH SHANK LENGTH
3 29/32 SHANK LENGTH - FRACTIONAL
ROUND SHANK TYPE
TT27 TIP SIZE
HIGH STRENGTH TOOL STEEL SHANK MATERIAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.600
WEIGHT 0.15 LB
FEATURES GRIT BLASTED TIP