Proto® Industrial Tools SCREWDRIVER ST-TT15-3

Description
TAMPER RESISTANT TORX TYPE 7 INCH OVERALL LENGTH 2 59/64 INCH SHANK LENGTH 2 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT15 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.08 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
TAMPER RESISTANT TORX TYPE 7 INCH OVERALL LENGTH 2 59/64 INCH SHANK LENGTH 2 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT15 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.08 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-TT15-3 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-TT15-3
SCREWDRIVER ST-TT15-3
TAMPER RESISTANT TORX TYPE 7 INCH OVERALL LENGTH 2 59/64 INCH SHANK LENGTH 2 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT15 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.08 LB FEATURES GRIT BLASTED TIP
  • TAMPER RESISTANT TORX TYPE
  • 7 INCH OVERALL LENGTH
  • 2 59/64 INCH SHANK LENGTH
  • 2 59/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • TT15 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.08 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-TT15-3
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT15
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - SDP-3-6 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 10.5 inch (267 mm)
View Details
SCREWDRIVER - J88213B - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3/16 INCH
View Details