Proto® Industrial Tools SCREWDRIVER ST-T6-2

Description
TORX TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 15/16 INCH SHANK LENGTH 1 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T6 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
TORX TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 15/16 INCH SHANK LENGTH 1 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T6 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-T6-2 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-T6-2
SCREWDRIVER ST-T6-2
TORX TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 15/16 INCH SHANK LENGTH 1 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T6 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
  • TORX TYPE
  • 5 13/16 INCH OVERALL LENGTH
  • 5 13/16 OVERALL LENGTH - FRACTIONAL
  • 1 15/16 INCH SHANK LENGTH
  • 1 15/16 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • T6 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.04 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-T6-2
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T6
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2117 - WAGO
Specs
Drive Type Slotted; 8.0 x 1.2
View Details
2 suppliers
Screwdriver - 0153-24C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
Overall Length 13.75 inch (349 mm)
View Details
2 suppliers