Proto® Industrial Tools SCREWDRIVER ST-T40-5

Description
TORX TYPE 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL 4 29/32 INCH SHANK LENGTH 4 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T40 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.28 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
TORX TYPE 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL 4 29/32 INCH SHANK LENGTH 4 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T40 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.28 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-T40-5 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-T40-5
SCREWDRIVER ST-T40-5
TORX TYPE 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL 4 29/32 INCH SHANK LENGTH 4 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T40 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.28 LB FEATURES GRIT BLASTED TIP
  • TORX TYPE
  • 9 1/2 INCH OVERALL LENGTH
  • 9 1/2 OVERALL LENGTH - FRACTIONAL
  • 4 29/32 INCH SHANK LENGTH
  • 4 29/32 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • T40 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.28 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-T40-5
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T40
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - J88108 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type STANDARD
Shank Length 8 inch (203 mm)
View Details
3/8" x 8" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66387 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.3750 inch (9.52 mm)
View Details