Proto® Industrial Tools SCREWDRIVER ST-T20-4

Description
TORX TYPE 7 13/16 INCH OVERALL LENGTH 7 13/16 OVERALL LENGTH - FRACTIONAL 3 7/8 INCH SHANK LENGTH 3 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T20 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.09 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
TORX TYPE 7 13/16 INCH OVERALL LENGTH 7 13/16 OVERALL LENGTH - FRACTIONAL 3 7/8 INCH SHANK LENGTH 3 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T20 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.09 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-T20-4 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-T20-4
SCREWDRIVER ST-T20-4
TORX TYPE 7 13/16 INCH OVERALL LENGTH 7 13/16 OVERALL LENGTH - FRACTIONAL 3 7/8 INCH SHANK LENGTH 3 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T20 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.09 LB FEATURES GRIT BLASTED TIP
  • TORX TYPE
  • 7 13/16 INCH OVERALL LENGTH
  • 7 13/16 OVERALL LENGTH - FRACTIONAL
  • 3 7/8 INCH SHANK LENGTH
  • 3 7/8 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • T20 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.09 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-T20-4
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T20
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
4622 - Screwdrivers for slotted screws DRALL+ - 46221100 - Stahlwille North America
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details