Proto® Industrial Tools SCREWDRIVER ST-PZ2-5B

Description
POZIDRIV TYPE 9 1/8 INCH OVERALL LENGTH 9 1/8 OVERALL LENGTH - FRACTIONAL 4 31/32 INCH SHANK LENGTH 4 31/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.19 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet
Description
POZIDRIV TYPE 9 1/8 INCH OVERALL LENGTH 9 1/8 OVERALL LENGTH - FRACTIONAL 4 31/32 INCH SHANK LENGTH 4 31/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.19 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PZ2-5B - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PZ2-5B
SCREWDRIVER ST-PZ2-5B
POZIDRIV TYPE 9 1/8 INCH OVERALL LENGTH 9 1/8 OVERALL LENGTH - FRACTIONAL 4 31/32 INCH SHANK LENGTH 4 31/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.19 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
  • POZIDRIV TYPE
  • 9 1/8 INCH OVERALL LENGTH
  • 9 1/8 OVERALL LENGTH - FRACTIONAL
  • 4 31/32 INCH SHANK LENGTH
  • 4 31/32 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • #2 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.19 LB
  • FEATURES GRIT BLASTED TIP
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PZ2-5B
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type POZIDRIV
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver Set - 35-297 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet; Crosshead
View Details
Scratch Awl - 91425A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Overall Length 7.75 inch (197 mm)
View Details