Proto® Industrial Tools SCREWDRIVER ST-PZ2-5

Description
POZIDRIV TYPE 9 INCH OVERALL LENGTH 4 57/64 INCH SHANK LENGTH 4 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.17 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
POZIDRIV TYPE 9 INCH OVERALL LENGTH 4 57/64 INCH SHANK LENGTH 4 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.17 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PZ2-5 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PZ2-5
SCREWDRIVER ST-PZ2-5
POZIDRIV TYPE 9 INCH OVERALL LENGTH 4 57/64 INCH SHANK LENGTH 4 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.17 LB FEATURES GRIT BLASTED TIP
  • POZIDRIV TYPE
  • 9 INCH OVERALL LENGTH
  • 4 57/64 INCH SHANK LENGTH
  • 4 57/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • #2 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.17 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PZ2-5
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type POZIDRIV
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
PSE Ergo Production Torque Screwdrivers - 062800 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details