Proto® Industrial Tools SCREWDRIVER ST-PH2-5B

Description
PHILLIPS TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.19 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet
Description
PHILLIPS TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.19 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PH2-5B - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PH2-5B
SCREWDRIVER ST-PH2-5B
PHILLIPS TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.19 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
  • PHILLIPS TYPE
  • 9 INCH OVERALL LENGTH
  • 5 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • #2 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.19 LB
  • FEATURES GRIT BLASTED TIP
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PH2-5B
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2141 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH1/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
FGA-80 Adjustable Torque Screwdriver - 076723 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Torque Range 8 to 80 In-lbs (9.22 to 92.24 kg-cm)
View Details
4620 - Screwdrivers for slotted screws DRALL+ - 46201065 - Stahlwille North America
Specs
Drive Type Slotted
View Details