Proto® Industrial Tools SCREWDRIVER ST-807S

Description
SLOTTED TYPE 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL 6 61/64 INCH SHANK LENGTH 6 61/64 SHANK LENGTH - FRACTIONAL 5/16 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.35 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
SLOTTED TYPE 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL 6 61/64 INCH SHANK LENGTH 6 61/64 SHANK LENGTH - FRACTIONAL 5/16 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.35 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-807S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-807S
SCREWDRIVER ST-807S
SLOTTED TYPE 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL 6 61/64 INCH SHANK LENGTH 6 61/64 SHANK LENGTH - FRACTIONAL 5/16 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.35 LB FEATURES GRIT BLASTED TIP
  • SLOTTED TYPE
  • 11 1/2 INCH OVERALL LENGTH
  • 11 1/2 OVERALL LENGTH - FRACTIONAL
  • 6 61/64 INCH SHANK LENGTH
  • 6 61/64 SHANK LENGTH - FRACTIONAL
  • 5/16 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.35 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-807S
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 5/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 48-22-2114 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Standard Screwdriver
Drive Type Crosshead; Robertson; Slotted
Overall Length 7.5 inch (190 mm)
View Details
SLP Specialty Keys - SKP-5 - NBK America LLC
Specs
Shaft Material Equivalent to S45C Ferrosoferric Oxide Film (Black)
View Details