Proto® Industrial Tools SCREWDRIVER ST-656SB

Description
SLOTTED TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 6 INCH SHANK LENGTH ROUND SHANK TYPE 1/4 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.26 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet
Description
SLOTTED TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 6 INCH SHANK LENGTH ROUND SHANK TYPE 1/4 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.26 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-656SB - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-656SB
SCREWDRIVER ST-656SB
SLOTTED TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 6 INCH SHANK LENGTH ROUND SHANK TYPE 1/4 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.26 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
  • SLOTTED TYPE
  • 10 1/2 INCH OVERALL LENGTH
  • 10 1/2 OVERALL LENGTH - FRACTIONAL
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • 1/4 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.26 LB
  • FEATURES GRIT BLASTED TIP
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-656SB
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 1/4 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TT Dial Measuring Torque Screwdrivers - 017100 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bits - 1924375 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details