Proto® Industrial Tools SCREWDRIVER ST-656C

Description
SLOTTED CABINET TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 6 INCH SHANK LENGTH 1/4 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.26 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
SLOTTED CABINET TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 6 INCH SHANK LENGTH 1/4 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.26 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-656C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-656C
SCREWDRIVER ST-656C
SLOTTED CABINET TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 6 INCH SHANK LENGTH 1/4 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.26 LB FEATURES GRIT BLASTED TIP
  • SLOTTED CABINET TYPE
  • 10 1/2 INCH OVERALL LENGTH
  • 10 1/2 OVERALL LENGTH - FRACTIONAL
  • 6 INCH SHANK LENGTH
  • 1/4 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.26 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-656C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 1/4 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 24103 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Overall Length 6 inch (152 mm)
View Details
SCREWDRIVER - ST-608S - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T8
View Details