Proto® Industrial Tools SCREWDRIVER ST-627S

Description
TORX TYPE NICKEL CHROME PLATED FINISH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T27 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.25 LB
Datasheet
Description
TORX TYPE NICKEL CHROME PLATED FINISH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T27 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-627S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-627S
SCREWDRIVER ST-627S
TORX TYPE NICKEL CHROME PLATED FINISH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T27 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.25 LB
  • TORX TYPE
  • NICKEL CHROME PLATED FINISH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • T27 TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.25 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-627S
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
SCREWDRIVER - J9605C - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Details 3/16 INCH
View Details
FG-20i OWC Preset Torque Screwdriver with Gold Label - 076602 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.2 inch (132 mm)
View Details