Proto® Industrial Tools SCREWDRIVER ST-353C

Description
SLOTTED CABINET TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 9/64 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.07 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
SLOTTED CABINET TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 9/64 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.07 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-353C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-353C
SCREWDRIVER ST-353C
SLOTTED CABINET TYPE 7 INCH OVERALL LENGTH 3 INCH SHANK LENGTH 9/64 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.07 LB FEATURES GRIT BLASTED TIP
  • SLOTTED CABINET TYPE
  • 7 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • 9/64 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.07 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-353C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 9/64 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details