Proto® Industrial Tools SCREWDRIVER ST-12010SB

Description
SLOTTED TYPE 14 1/2 INCH OVERALL LENGTH 14 1/2 OVERALL LENGTH - FRACTIONAL 10 INCH SHANK LENGTH ROUND SHANK TYPE 1/2 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.59 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet
Description
SLOTTED TYPE 14 1/2 INCH OVERALL LENGTH 14 1/2 OVERALL LENGTH - FRACTIONAL 10 INCH SHANK LENGTH ROUND SHANK TYPE 1/2 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.59 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-12010SB - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-12010SB
SCREWDRIVER ST-12010SB
SLOTTED TYPE 14 1/2 INCH OVERALL LENGTH 14 1/2 OVERALL LENGTH - FRACTIONAL 10 INCH SHANK LENGTH ROUND SHANK TYPE 1/2 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.59 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
  • SLOTTED TYPE
  • 14 1/2 INCH OVERALL LENGTH
  • 14 1/2 OVERALL LENGTH - FRACTIONAL
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • 1/2 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.59 LB
  • FEATURES GRIT BLASTED TIP
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-12010SB
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 1/2 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2114 - WAGO
Specs
Drive Type Slotted; 4.0 x 0.8
View Details
2 suppliers
FG-8i OWC Preset Torque Screwdriver with Red Label - 076591 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.2 inch (132 mm)
View Details
3/16" x 6" Cabinet Screwdriver w/ Vinyl Grip - DWHT66391 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
View Details