Proto® Industrial Tools SCREWDRIVER ST-1084S

Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #2 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.30 WEIGHT 0.51 LB
Datasheet
Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #2 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.30 WEIGHT 0.51 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-1084S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-1084S
SCREWDRIVER ST-1084S
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #2 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.30 WEIGHT 0.51 LB
  • PHILLIPS TYPE
  • NICKEL CHROME PLATED FINISH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • #2 TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.30
  • WEIGHT 0.51 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-1084S
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver Bit Sets - 215492 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details
Screw and Nut Drivers - 1742-1592-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "1/4"""
Features Magnetic Head
View Details