Proto® Industrial Tools SCREWDRIVER ST-1083S

Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #3 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.30 WEIGHT 0.38 LB
Datasheet
Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #3 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.30 WEIGHT 0.38 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-1083S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-1083S
SCREWDRIVER ST-1083S
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #3 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.30 WEIGHT 0.38 LB
  • PHILLIPS TYPE
  • NICKEL CHROME PLATED FINISH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • #3 TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.30
  • WEIGHT 0.38 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-1083S
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2169 - WAGO
Specs
Drive Type T30
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details