Proto® Industrial Tools PLIER PT-1251

Description
ALLOY STEEL MATERIAL 5 17/64 INCH OVERALL LENGTH 5 17/64 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 15/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.11 LB APPLICABLE STANDARD ASME B107.23M JAW THICKNESS 3/16 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 5 17/64 INCH OVERALL LENGTH 5 17/64 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 15/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.11 LB APPLICABLE STANDARD ASME B107.23M JAW THICKNESS 3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1251 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
PT-1251
PLIER PT-1251
ALLOY STEEL MATERIAL 5 17/64 INCH OVERALL LENGTH 5 17/64 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 15/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.11 LB APPLICABLE STANDARD ASME B107.23M JAW THICKNESS 3/16 INCH
  • ALLOY STEEL MATERIAL
  • 5 17/64 INCH OVERALL LENGTH
  • 5 17/64 OVERALL LENGTH - FRACTIONAL
  • 15/32 INCH JAW LENGTH
  • 15/32 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.11 LB
  • APPLICABLE STANDARD ASME B107.23M
  • JAW THICKNESS 3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1251
Product Name PLIER
Length 5.27 inch (134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - 23105 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; GROOVE JOINT
Length 9.75 inch (248 mm)
Jaw Capacity 1.88 inch (47.62 mm)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details