Proto® Industrial Tools PLIER PT-1178

Description
ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 1 11/32 INCH JAW LENGTH 1 11/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS DUCKBILL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.38 LB APPLICABLE STANDARD ASME B107.13M JAW THICKNESS 13/32 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 1 11/32 INCH JAW LENGTH 1 11/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS DUCKBILL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.38 LB APPLICABLE STANDARD ASME B107.13M JAW THICKNESS 13/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1178 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
PT-1178
PLIER PT-1178
ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 1 11/32 INCH JAW LENGTH 1 11/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS DUCKBILL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.38 LB APPLICABLE STANDARD ASME B107.13M JAW THICKNESS 13/32 INCH
  • ALLOY STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • 1 11/32 INCH JAW LENGTH
  • 1 11/32 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • DUCKBILL JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.38 LB
  • APPLICABLE STANDARD ASME B107.13M
  • JAW THICKNESS 13/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1178
Product Name PLIER
Type Specialty / Other; DUCKBILL
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details