Proto® Industrial Tools PLIER PT-1129-2

Description
ALLOY STEEL MATERIAL 8 3/8 INCH OVERALL LENGTH 8 3/8 OVERALL LENGTH - FRACTIONAL 2 29/32 INCH JAW LENGTH 27/32 INCH JAW WIDTH 2 29/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS NEEDLE NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.52 LB APPLICABLE STANDARD ASME B107.38M JAW THICKNESS 7/16 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 8 3/8 INCH OVERALL LENGTH 8 3/8 OVERALL LENGTH - FRACTIONAL 2 29/32 INCH JAW LENGTH 27/32 INCH JAW WIDTH 2 29/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS NEEDLE NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.52 LB APPLICABLE STANDARD ASME B107.38M JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1129-2 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 8 3/8 INCH OVERALL LENGTH 8 3/8 OVERALL LENGTH - FRACTIONAL 2 29/32 INCH JAW LENGTH 27/32 INCH JAW WIDTH 2 29/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS NEEDLE NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.52 LB APPLICABLE STANDARD ASME B107.38M JAW THICKNESS 7/16 INCH
  • ALLOY STEEL MATERIAL
  • 8 3/8 INCH OVERALL LENGTH
  • 8 3/8 OVERALL LENGTH - FRACTIONAL
  • 2 29/32 INCH JAW LENGTH
  • 27/32 INCH JAW WIDTH
  • 2 29/32 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • NEEDLE NOSE JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.52 LB
  • APPLICABLE STANDARD ASME B107.38M
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1129-2
Product Name PLIER
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
PLIER - PT-1150-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 5.75 inch (146 mm)
Jaw Length 0.9844 inch (25 mm)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details