15 INCH OVERALL LENGTH
13 INCH HANDLE LENGTH
1.43 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
1.43 WEIGHT IN LB
2 FACE SIZE - FRACTIONAL
2 FACE SIZE - DECIMAL
2 INCH FACE SIZE
PROTO. BRAND
FACE SIZE - DECIMAL - UOM IN
WEIGHT IN LB - UOM LB
Proto® Industrial Tools
Done
Datasheet
Description
15 INCH OVERALL LENGTH
13 INCH HANDLE LENGTH
1.43 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
1.43 WEIGHT IN LB
2 FACE SIZE - FRACTIONAL
2 FACE SIZE - DECIMAL
2 INCH FACE SIZE
PROTO. BRAND
FACE SIZE - DECIMAL - UOM IN
WEIGHT IN LB - UOM LB
15 INCH OVERALL LENGTH
13 INCH HANDLE LENGTH
1.43 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
1.43 WEIGHT IN LB
2 FACE SIZE - FRACTIONAL
2 FACE SIZE - DECIMAL
2 INCH FACE SIZE
PROTO. BRAND
FACE SIZE - DECIMAL - UOM IN
WEIGHT IN LB - UOM LB