J9901C -- SCREWDRIVER SET
Proto® Industrial Tools
SCREWDRIVER SET
J9901C
Description
SLOTTED, PHILLIPS, TORX SCREWDRIVER SET TYPE
21 PIECE(S)
(1) 3/16 INCH, (2) 1/4 INCH, (3) 5/16 INCH, (3) 3/8 INCH SLOTTED SCREWDRIVER, (1) 0.25 INCH X 1.5 INCH #2 STUBBY, (1) #0 POCKET, (1) #1, (1) #2, (1) #3, (1) #4 PHILLIPS SCREWDRIVER, (1) T10, (1) T15, (1) T20, (1) T25, (1) T27, (1) T30 TORX SCREWDRIVER SET CONTENT
STANLEY[R] BRAND
APPLICABLE STANDARD ASME B107.15
WITH HIGH ALLOY STEEL SHANK, BLACK OXIDE FINISH TIP
Description
SLOTTED, PHILLIPS, TORX SCREWDRIVER SET TYPE
21 PIECE(S)
(1) 3/16 INCH, (2) 1/4 INCH, (3) 5/16 INCH, (3) 3/8 INCH SLOTTED SCREWDRIVER, (1) 0.25 INCH X 1.5 INCH #2 STUBBY, (1) #0 POCKET, (1) #1, (1) #2, (1) #3, (1) #4 PHILLIPS SCREWDRIVER, (1) T10, (1) T15, (1) T20, (1) T25, (1) T27, (1) T30 TORX SCREWDRIVER SET CONTENT
STANLEY[R] BRAND
APPLICABLE STANDARD ASME B107.15
WITH HIGH ALLOY STEEL SHANK, BLACK OXIDE FINISH TIP
Datasheet
Suppliers
SLOTTED, PHILLIPS, TORX SCREWDRIVER SET TYPE
21 PIECE(S)
(1) 3/16 INCH, (2) 1/4 INCH, (3) 5/16 INCH, (3) 3/8 INCH SLOTTED SCREWDRIVER, (1) 0.25 INCH X 1.5 INCH #2 STUBBY, (1) #0 POCKET, (1) #1, (1) #2, (1) #3, (1) #4 PHILLIPS SCREWDRIVER, (1) T10, (1) T15, (1) T20, (1) T25, (1) T27, (1) T30 TORX SCREWDRIVER SET CONTENT
STANLEY[R] BRAND
APPLICABLE STANDARD ASME B107.15
WITH HIGH ALLOY STEEL SHANK, BLACK OXIDE FINISH TIP
- SLOTTED, PHILLIPS, TORX SCREWDRIVER SET TYPE
- 21 PIECE(S)
- (1) 3/16 INCH, (2) 1/4 INCH, (3) 5/16 INCH, (3) 3/8 INCH SLOTTED SCREWDRIVER, (1) 0.25 INCH X 1.5 INCH #2 STUBBY, (1) #0 POCKET, (1) #1, (1) #2, (1) #3, (1) #4 PHILLIPS SCREWDRIVER, (1) T10, (1) T15, (1) T20, (1) T25, (1) T27, (1) T30 TORX SCREWDRIVER SET CONTENT
- STANLEY[R] BRAND
- APPLICABLE STANDARD ASME B107.15
- WITH HIGH ALLOY STEEL SHANK, BLACK OXIDE FINISH TIP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
J9901C |
|
Product Name
|
SCREWDRIVER SET |
|
Type
|
Standard Screwdriver; Stubby Screwdriver
|
Unlock Full Specs
to access all available technical data
Similar Products
Ebinger Manufacturing Corp.
Drive Type
Slotted
Overall Length
12 inch (305 mm)
Shank Length
8 inch (203 mm)
View Details
Snap-on Industrial Brands
Drive Type
Crosshead
Overall Length
8.5 inch (216 mm)
View Details