Proto® Industrial Tools SCREWDRIVER J9864C

Description
PHILLIPS TYPE CHROME PLATED FINISH 3.7 INCH OVERALL LENGTH 1.5 INCH SHANK LENGTH HEAT TREATED PROCESS STUBBY STYLE #1 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 2.2 INCH L
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 3.7 INCH OVERALL LENGTH 1.5 INCH SHANK LENGTH HEAT TREATED PROCESS STUBBY STYLE #1 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 2.2 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9864C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9864C
SCREWDRIVER J9864C
PHILLIPS TYPE CHROME PLATED FINISH 3.7 INCH OVERALL LENGTH 1.5 INCH SHANK LENGTH HEAT TREATED PROCESS STUBBY STYLE #1 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 2.2 INCH L
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 3.7 INCH OVERALL LENGTH
  • 1.5 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • STUBBY STYLE
  • #1 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.15 INCH DIA X 2.2 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9864C
Product Name SCREWDRIVER
Type Standard Screwdriver; Stubby Screwdriver
Drive Type Crosshead
Drive Details #1
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver Set - J88816 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver; Stubby Screwdriver
Drive Type STANDARD SCREWDRIVER SET
View Details
Standard TLS0406 Preset Torque Screwdriver SD - 020076 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.2 inch (157 mm)
View Details