Proto® Industrial Tools SCREWDRIVER J9863C

Description
PHILLIPS TYPE CHROME PLATED FINISH 6.65 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #1 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L WITH BOLSTER
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 6.65 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #1 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9863C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9863C
SCREWDRIVER J9863C
PHILLIPS TYPE CHROME PLATED FINISH 6.65 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #1 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L WITH BOLSTER
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 6.65 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • #1 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1 INCH DIA X 3.65 INCH L
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9863C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #1
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Ergo Quickset Adjustable Torque Screwdrivers - 060900 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bit Sets - 215916 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details