Proto® Industrial Tools SCREWDRIVER J9861C

Description
PHILLIPS TYPE CHROME PLATED FINISH 16 INCH OVERALL LENGTH 12 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #2 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 4 INCH L WITH BOLSTER
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 16 INCH OVERALL LENGTH 12 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #2 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 4 INCH L WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9861C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9861C
SCREWDRIVER J9861C
PHILLIPS TYPE CHROME PLATED FINISH 16 INCH OVERALL LENGTH 12 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #2 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 4 INCH L WITH BOLSTER
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 16 INCH OVERALL LENGTH
  • 12 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • #2 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.15 INCH DIA X 4 INCH L
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9861C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015000 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
3/8" x 8" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66387 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.3750 inch (9.52 mm)
View Details