Proto® Industrial Tools SCREWDRIVER J9821C

Description
CABINET TYPE CHROME PLATED FINISH 4.8 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 4.8 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9821C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9821C
SCREWDRIVER J9821C
CABINET TYPE CHROME PLATED FINISH 4.8 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 4.8 INCH OVERALL LENGTH
  • 2 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • 1/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9821C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 1/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver Bits - 559975 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
View Details
Screwdriver - 621-10 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/16 Inch
Overall Length 13.75 inch (349 mm)
View Details